Vishay Precision Group Surface Mount Resistors CRCW08053K65FKEA

Description
Vishay CRCW08053K65FKEA
Request a Quote Datasheet
Description
Vishay CRCW08053K65FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791361
Surface Mount Resistors 6791361
Vishay CRCW08053K65FKEA

Vishay CRCW08053K65FKEA

Supplier's Site
Surface Mount Resistors - 6791361P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791361P
Surface Mount Resistors 6791361P
Vishay CRCW08053K65FKEA

Vishay CRCW08053K65FKEA

Supplier's Site
Surface Mount Resistors - 1694673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694673
Surface Mount Resistors 1694673
Vishay CRCW08053K65FKEA

Vishay CRCW08053K65FKEA

Supplier's Site
Surface Mount Resistors - 1825345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825345
Surface Mount Resistors 1825345
Vishay CRCW08053K65FKEA

Vishay CRCW08053K65FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.65KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KCCT-ND
Chip Resistor - Surface Mount 541-3.65KCCT-ND
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KCDKR-ND
Chip Resistor - Surface Mount 541-3.65KCDKR-ND
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KCTR-ND
Chip Resistor - Surface Mount 541-3.65KCTR-ND
3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053K65FKEA - CRCW08053K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K65FKEA
CRCW08053K65FKEA
CRCW08053K65FKEA CRCW08053K65FKEA
CRCW08053K65FKEA

CRCW08053K65FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327233-CRCW08053K65FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327233-CRCW08053K65FKEA
Resistors - Chip Resistor - Surface Mount 1327233-CRCW08053K65FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327233-CRCW08053K65 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.65 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.65KCDKR,D12/CR CW0805 100 3K65 1% ET1 E3,541-3.65KCCT,541- 3.65KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327233-CRCW08053K65FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.65 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3.65KCDKR,D12/CRCW0805 100 3K65 1% ET1 E3,541-3.65KCCT,541-3.65KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW08053K65FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08053K65FKEA
SMD 8W Resistor 52-CRCW08053K65FKEA
3.65kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08053K65FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K65FKEA can be used for catalog matching and distributor lookup.

3.65kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08053K65FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K65FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K65, 1%, 0.125W, 0805; Resistance Vishay - 53K0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.125W, 0805; Resistance Vishay
53K0105
Res, Thick Film, 3K65, 1%, 0.125W, 0805; Resistance Vishay 53K0105
RES, THICK FILM, 3K65, 1%, 0.125W, 0805; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.125W, 0805; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4449
Res, Thick Film, 3K65, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4449
RES, THICK FILM, 3K65, 1%, 0.125W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.125W, 0805, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791361 6791361P 541-3.65KCCT-ND CRCW08053K65FKEA 1327233-CRCW08053K65FKEA 52-CRCW08053K65FKEA 53K0105
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW08053K65FKEA Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Res, Thick Film, 3K65, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 3650 ohms 3650 ohms 3650 ohms 3650 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details