Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K48FKEA

Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.48KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KCCT-ND
Chip Resistor - Surface Mount 541-3.48KCCT-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KCTR-ND
Chip Resistor - Surface Mount 541-3.48KCTR-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KCDKR-ND
Chip Resistor - Surface Mount 541-3.48KCDKR-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053K48FKEA - CRCW08053K48FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K48FKEA
CRCW08053K48FKEA
CRCW08053K48FKEA CRCW08053K48FKEA
CRCW08053K48FKEA

CRCW08053K48FKEA

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.125W, 0805; Resistance Vishay - 53K0101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.125W, 0805; Resistance Vishay
53K0101
Res, Thick Film, 3K48, 1%, 0.125W, 0805; Resistance Vishay 53K0101
RES, THICK FILM, 3K48, 1%, 0.125W, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.125W, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K48, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0102
Res, Thick Film, 3K48, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0102
RES, THICK FILM, 3K48, 1%, 0.125W, 0805, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.125W, 0805, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.48KCCT-ND CRCW08053K48FKEA 53K0101
Product Name Chip Resistor - Surface Mount CRCW08053K48FKEA Res, Thick Film, 3K48, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers