Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1% CRCW08053K46FKTA

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1% - CRCW08053K46FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1%
CRCW08053K46FKTA
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1% CRCW08053K46FKTA
Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K46FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K46FKTA-ND
Chip Resistor - Surface Mount CRCW08053K46FKTA-ND
3.46 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.46 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053K46FKTA CRCW08053K46FKTA-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 3.46Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3460 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers