Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm CRCW08053K40FKTA

Description
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm - CRCW08053K40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm
CRCW08053K40FKTA
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm CRCW08053K40FKTA
Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K40FKTA-ND
Chip Resistor - Surface Mount CRCW08053K40FKTA-ND
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5076
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5076
RES, THICK FILM, 3K4, 1%, 0.125W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K4, 1%, 0.125W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K40FKTA CRCW08053K40FKTA-ND 07J5076
Product Name Thick Film Resistors - SMD 1/8watt 3.4Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details