Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3.3Kohms 5% CRCW08053K30JNTB

Description
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5% - CRCW08053K30JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5%
CRCW08053K30JNTB
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5% CRCW08053K30JNTB
Thick Film Resistors - SMD 1/8watt 3.3Kohms 5%

Thick Film Resistors - SMD 1/8watt 3.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K30JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K30JNTB-ND
Chip Resistor - Surface Mount CRCW08053K30JNTB-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053K30JNTB CRCW08053K30JNTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 3.3Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details