Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053K30JNTA

Description
RES SMD 3.3K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 3.3K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08053K30JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K30JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K30JNTADKR-ND
RES SMD 3.3K OHM 5% 1/8W 0805

RES SMD 3.3K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K30JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K30JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K30JNTACT-ND
RES SMD 3.3K OHM 5% 1/8W 0805

RES SMD 3.3K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K30JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K30JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K30JNTATR-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.3K OHM 1/8W 5% 0805 SMD - CRCW08053K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/8W 5% 0805 SMD
CRCW08053K30JNTA
RES 3.3K OHM 1/8W 5% 0805 SMD CRCW08053K30JNTA
RES 3.3Kohm 1/8W 5% 0805 SMD

RES 3.3Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K30JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K30JNTA
Chip Resistor - Surface Mount CRCW08053K30JNTA
RES SMD 3.3K OHM 5% 1/8W 0805

RES SMD 3.3K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW08053K30JNTADKR-ND CRCW08053K30JNTA CRCW08053K30JNTA
Product Name Chip Resistor - Surface Mount RES 3.3K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers