Vishay Precision Group Surface Mount Resistors CRCW08053K30FKEA

Description
Vishay CRCW08053K30FKEA
Request a Quote Datasheet
Description
Vishay CRCW08053K30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791351
Surface Mount Resistors 6791351
Vishay CRCW08053K30FKEA

Vishay CRCW08053K30FKEA

Supplier's Site
Surface Mount Resistors - 6791351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791351P
Surface Mount Resistors 6791351P
Vishay CRCW08053K30FKEA

Vishay CRCW08053K30FKEA

Supplier's Site
Surface Mount Resistors - 1825272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825272
Surface Mount Resistors 1825272
Vishay CRCW08053K30FKEA

Vishay CRCW08053K30FKEA

Supplier's Site
Surface Mount Resistors - 1694670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694670
Surface Mount Resistors 1694670
Vishay CRCW08053K30FKEA

Vishay CRCW08053K30FKEA

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW08053K30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08053K30FKEA
Automotive 125mW 150V Resistor 52-CRCW08053K30FKEA
0805 Thick Film Resistor, 3.3kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K30FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 3.3kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm - CRCW08053K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm
CRCW08053K30FKEA
Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm CRCW08053K30FKEA
Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KCDKR-ND
Chip Resistor - Surface Mount 541-3.30KCDKR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KCTR-ND
Chip Resistor - Surface Mount 541-3.30KCTR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KCCT-ND
Chip Resistor - Surface Mount 541-3.30KCCT-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08053K30FKEA
843898-CRCW08053K30FKEA
Chip Resistor - Surface Mount - CRCW08053K30FKEA 843898-CRCW08053K30FKEA
Manufacturer: Vishay Win Source Part Number: 843898-CRCW08053K30F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 3K3 1% ET1 E3, 541-3.30KCTR, 541-3.30KCDKR, 541-3.30KCCT

Manufacturer: Vishay
Win Source Part Number: 843898-CRCW08053K30FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 3K3 1% ET1 E3, 541-3.30KCTR, 541-3.30KCDKR, 541-3.30KCCT

Buy Now Datasheet
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Vishay - 53K0097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Vishay
53K0097
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Vishay 53K0097
RES, THICK FILM, 3K3, 1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0098
Res, Thick Film, 3K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0098
RES, THICK FILM, 3K3, 1%, 0.125W, 0805, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.125W, 0805, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5480
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5480
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08053K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K30FKEA
Chip Resistor - Surface Mount CRCW08053K30FKEA
RES SMD 3.3K OHM 1% 1/8W 0805

RES SMD 3.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791351 6791351P 52-CRCW08053K30FKEA CRCW08053K30FKEA 541-3.30KCDKR-ND 843898-CRCW08053K30FKEA 53K0097 53K0098 61M5480 CRCW08053K30FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Automotive 125mW 150V Resistor Thick Film Resistors - SMD 1/8watt 3.3Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08053K30FKEA Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details