Vishay Precision Group CRCW08053K24FKEA CRCW08053K24FKEA

Description
CRCW08053K24FKEA
Request a Quote Datasheet
Description
CRCW08053K24FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053K24FKEA - CRCW08053K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K24FKEA
CRCW08053K24FKEA
CRCW08053K24FKEA CRCW08053K24FKEA
CRCW08053K24FKEA

CRCW08053K24FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KCCT-ND
Chip Resistor - Surface Mount 541-3.24KCCT-ND
3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KCDKR-ND
Chip Resistor - Surface Mount 541-3.24KCDKR-ND
3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KCTR-ND
Chip Resistor - Surface Mount 541-3.24KCTR-ND
3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4444
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4444
RES, THICK FILM, 3K24, 1%, 0.125W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.125W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4613
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4613
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08053K24FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08053K24FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053K24FKEA
RES SMD 3.24K OHM 1% 1/8W 0805

RES SMD 3.24K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053K24FKEA 541-3.24KCCT-ND 42K4444 27W4613 CRCW08053K24FKEA
Product Name CRCW08053K24FKEA Chip Resistor - Surface Mount Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details