Vishay Intertechnology, Inc. RES 3.09K OHM .33W 1% 0805 SMD CRCW08053K09FKEAHP

Description
RES 3.09Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.09Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM .33W 1% 0805 SMD - CRCW08053K09FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM .33W 1% 0805 SMD
CRCW08053K09FKEAHP
RES 3.09K OHM .33W 1% 0805 SMD CRCW08053K09FKEAHP
RES 3.09Kohm .33W 1% 0805 SMD

RES 3.09Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K09FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K09FKEAHP-ND
Chip Resistor - Surface Mount CRCW08053K09FKEAHP-ND
3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053K09FKEAHP CRCW08053K09FKEAHP-ND
Product Name RES 3.09K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers