Vishay Precision Group Chip Resistor - Surface Mount CRCW080539R2FKTA

Description
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080539R2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539R2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080539R2FKTATR-ND
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080539R2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539R2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080539R2FKTACT-ND
RES SMD 39.2 OHM 1% 1/8W 0805

RES SMD 39.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080539R2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539R2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080539R2FKTADKR-ND
RES SMD 39.2 OHM 1% 1/8W 0805

RES SMD 39.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm - CRCW080539R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm
CRCW080539R2FKTA
Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm CRCW080539R2FKTA
Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5112
Res, Thick Film, 39R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5112
RES, THICK FILM, 39R2, 1%, 0.125W, 0805, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39R2, 1%, 0.125W, 0805, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7079 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7079
Thick Film Chip Resistor; Resistance Vishay 92B7079
THICK FILM CHIP RESISTOR; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080539R2FKTATR-ND CRCW080539R2FKTA 07J5112
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 39.2ohms 1% 100ppm Res, Thick Film, 39R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details