Vishay Precision Group Chip Resistor - Surface Mount CRCW080539K2FKTA

Description
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080539K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080539K2FKTATR-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080539K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080539K2FKTACT-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080539K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080539K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080539K2FKTADKR-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080539K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080539K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080539K2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080539K2FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080539K2FKTA
Resistors - Chip Resistor - Surface Mount CRCW080539K2FKTA
RES SMD 39.2K OHM 1% 1/8W 0805

RES SMD 39.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5118
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5118
RES, THICK FILM, 39K2, 1%, 0.125W, 0805, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39K2, 1%, 0.125W, 0805, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080539K2FKTATR-ND CRCW080539K2FKTA CRCW080539K2FKTA 07J5118
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers