Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5% CRCW080539K0JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5% - CRCW080539K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5%
CRCW080539K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5% CRCW080539K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080539K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080539K0JNEB-ND
Chip Resistor - Surface Mount CRCW080539K0JNEB-ND
39 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 39K 5% Et5 E3 Rohs Compliant Vishay - 49P1049 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 39K 5% Et5 E3 Rohs Compliant Vishay
49P1049
D12/crcw0805 200 39K 5% Et5 E3 Rohs Compliant Vishay 49P1049
D12/CRCW0805 200 39K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 39K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080539K0JNEB CRCW080539K0JNEB-ND 49P1049
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 39Kohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 39K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers