Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805392RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4673
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4673
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3629 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3629
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3629
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4673
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details