Vishay Intertechnology, Inc. RES, 3.9K, 1/10W, 5%, 0805 CRCW0805392JRT1

Description
RES, 3.9K, 1/10W, 5%, 0805
Request a Quote
Description
RES, 3.9K, 1/10W, 5%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.9K, 1/10W, 5%, 0805 - CRCW0805392JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.9K, 1/10W, 5%, 0805
CRCW0805392JRT1
RES, 3.9K, 1/10W, 5%, 0805 CRCW0805392JRT1
RES, 3.9K, 1/10W, 5%, 0805

RES, 3.9K, 1/10W, 5%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805392JRT1
Product Name RES, 3.9K, 1/10W, 5%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details