Vishay Intertechnology, Inc. RESISTOR, 3.92K, 1%, 100V, 0805 REV. B CRCW08053921FB02

Description
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B
Request a Quote
Description
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B - CRCW08053921FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B
CRCW08053921FB02
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B CRCW08053921FB02
RESISTOR, 3.92K, 1%, 100V, 0805 REV. B

RESISTOR, 3.92K, 1%, 100V, 0805 REV. B

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053921FB02
Product Name RESISTOR, 3.92K, 1%, 100V, 0805 REV. B
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers