Vishay Precision Group Automotive 150V 0.125W Resistor CRCW0805390RJNEA

Description
0805 Thick Film Resistor, 390R, 5%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805390RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 390R, 5%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805390RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 0.125W Resistor - 52-CRCW0805390RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.125W Resistor
52-CRCW0805390RJNEA
Automotive 150V 0.125W Resistor 52-CRCW0805390RJNEA
0805 Thick Film Resistor, 390R, 5%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805390RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RJNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 390R, 5%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805390RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-390ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390ATR-ND
Chip Resistor - Surface Mount 541-390ATR-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390ADKR-ND
Chip Resistor - Surface Mount 541-390ADKR-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390ACT-ND
Chip Resistor - Surface Mount 541-390ACT-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805390RJNEA
915902-CRCW0805390RJNEA
Chip Resistor - Surface Mount - CRCW0805390RJNEA 915902-CRCW0805390RJNEA
Manufacturer: Vishay Win Source Part Number: 915902-CRCW0805390RJ NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 390R 5% ET1 E3, 541-390ACT, 541-390ATR, 541-390ADKR

Manufacturer: Vishay
Win Source Part Number: 915902-CRCW0805390RJNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 200 390R 5% ET1 E3, 541-390ACT, 541-390ATR, 541-390ADKR

Buy Now Datasheet
RES 390 OHM 1/8W 5% 0805 SMD - CRCW0805390RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 5% 0805 SMD
CRCW0805390RJNEA
RES 390 OHM 1/8W 5% 0805 SMD CRCW0805390RJNEA
RES 390ohm 1/8W 5% 0805 SMD

RES 390ohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Vishay - 59M6897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Vishay
59M6897
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Vishay 59M6897
RES, THICK FILM, 390R, 5%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 07H6720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.125W, 0805, Reel; Resistance Vishay
07H6720
Res, Thick Film, 390R, 5%, 0.125W, 0805, Reel; Resistance Vishay 07H6720
RES, THICK FILM, 390R, 5%, 0.125W, 0805, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.125W, 0805, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805390RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805390RJNEA
Resistors - Chip Resistor - Surface Mount CRCW0805390RJNEA
RES SMD 390 OHM 5% 1/8W 0805

RES SMD 390 OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805390RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805390RJNEA
Chip Resistor - Surface Mount CRCW0805390RJNEA
RES SMD 390 OHM 5% 1/8W 0805

RES SMD 390 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0805390RJNEA 541-390ATR-ND 915902-CRCW0805390RJNEA CRCW0805390RJNEA 59M6897 07H6720 CRCW0805390RJNEA CRCW0805390RJNEA
Product Name Automotive 150V 0.125W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0805390RJNEA RES 390 OHM 1/8W 5% 0805 SMD Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 390R, 5%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details