Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805390RFKEC

Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805390RFKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805390RFKEC-ND
Chip Resistor - Surface Mount CRCW0805390RFKEC-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 390R 1% Et6 E3 Rohs Compliant Vishay - 49P1063 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 390R 1% Et6 E3 Rohs Compliant Vishay
49P1063
D12/crcw0805 100 390R 1% Et6 E3 Rohs Compliant Vishay 49P1063
D12/CRCW0805 100 390R 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 390R 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805390RFKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805390RFKEC
Chip Resistor - Surface Mount CRCW0805390RFKEC
RES SMD 390 OHM 1% 1/8W 0805

RES SMD 390 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805390RFKEC-ND 49P1063 CRCW0805390RFKEC
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 390R 1% Et6 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details