Thick Film Resistors - SMD 1/8watt 390Kohms 5%
390 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805390KJNTA | CRCW0805390KJNTA-ND |
| Product Name | Thick Film Resistors - SMD 1/8watt 390Kohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 390000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |