The Vishay thick film resistor, part number 42K4502, features a resistance value of 38.3 ohms with a tolerance of ±1%. It has a power rating of 0.125W and is packaged in a compact 0805 case size (2.0mm x 1.25mm). This resistor is suitable for various applications, including automotive, telecommunications, and industrial sectors, where high reliability and stability are essential. The operating temperature range is from -55°C to +155°C, and it is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.
38.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
38.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
38.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 38R3, 1%, 0.125W, 0805, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW080538R3FKEADKR-ND | CRCW080538R3FKEA | 42K4502 |
| Product Name | Chip Resistor - Surface Mount | CRCW080538R3FKEA | Res, Thick Film, 38R3, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 38.3 ohms | 38.3 ohms |