Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% CRCW080538K3FKEB

Description
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% - CRCW080538K3FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1%
CRCW080538K3FKEB
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% CRCW080538K3FKEB
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1%

Thick Film Resistors - SMD 1/8watt 38.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080538K3FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080538K3FKEB-ND
Chip Resistor - Surface Mount CRCW080538K3FKEB-ND
38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080538K3FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080538K3FKEB
Chip Resistor - Surface Mount CRCW080538K3FKEB
RES SMD 38.3K OHM 1% 1/8W 0805

RES SMD 38.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080538K3FKEB CRCW080538K3FKEB-ND CRCW080538K3FKEB
Product Name Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details