Vishay Precision Group Chip Resistor - Surface Mount CRCW080537K4FKTA

Description
RES SMD 37.4K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 37.4K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080537K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080537K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080537K4FKTACT-ND
RES SMD 37.4K OHM 1% 1/8W 0805

RES SMD 37.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080537K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080537K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080537K4FKTATR-ND
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080537K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080537K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080537K4FKTADKR-ND
RES SMD 37.4K OHM 1% 1/8W 0805

RES SMD 37.4K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW080537K4FKTA - CRCW080537K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080537K4FKTA
CRCW080537K4FKTA
CRCW080537K4FKTA CRCW080537K4FKTA
CRCW080537K4FKTA

CRCW080537K4FKTA

Supplier's Site
Res, Thick Film, 37K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5103
Res, Thick Film, 37K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5103
RES, THICK FILM, 37K4, 1%, 0.125W, 0805, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 37K4, 1%, 0.125W, 0805, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080537K4FKTACT-ND CRCW080537K4FKTA 07J5103
Product Name Chip Resistor - Surface Mount CRCW080537K4FKTA Res, Thick Film, 37K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details