VISHAY INTERTECHNOLOGY, INC.
CRCW080536R0FRT1 -- RES 36R 1% 1/10W 0805 TF
Vishay Intertechnology, Inc.
RES 36R 1% 1/10W 0805 TF
CRCW080536R0FRT1
Description
RES 36R 1% 1/10W 0805 TF
Request a Quote
Email Supplier
Description
RES 36R 1% 1/10W 0805 TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080536R0FRT1 |
|
Product Name
|
RES 36R 1% 1/10W 0805 TF |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1050 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers