Vishay Intertechnology, Inc. RES, 3.65K, 1%, 0.125W CRCW08053651FRT1

Description
RES, 3.65K, 1%, 0.125W
Request a Quote
Description
RES, 3.65K, 1%, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.65K, 1%, 0.125W - CRCW08053651FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.65K, 1%, 0.125W
CRCW08053651FRT1
RES, 3.65K, 1%, 0.125W CRCW08053651FRT1
RES, 3.65K, 1%, 0.125W

RES, 3.65K, 1%, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053651FRT1
Product Name RES, 3.65K, 1%, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details