Vishay Intertechnology, Inc. RES, 0805, 5%, .125W, 360K CRCW0805364JRT1

Description
RES, 0805, 5%, .125W, 360K
Request a Quote
Description
RES, 0805, 5%, .125W, 360K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 5%, .125W, 360K - CRCW0805364JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 5%, .125W, 360K
CRCW0805364JRT1
RES, 0805, 5%, .125W, 360K CRCW0805364JRT1
RES, 0805, 5%, .125W, 360K

RES, 0805, 5%, .125W, 360K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805364JRT1
Product Name RES, 0805, 5%, .125W, 360K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details