Vishay Intertechnology, Inc. RES 360 OHM 1/8W 5% 0805 SMD CRCW0805360RJNTA

Description
RES 360ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 360ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/8W 5% 0805 SMD - CRCW0805360RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/8W 5% 0805 SMD
CRCW0805360RJNTA
RES 360 OHM 1/8W 5% 0805 SMD CRCW0805360RJNTA
RES 360ohm 1/8W 5% 0805 SMD

RES 360ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805360RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805360RJNTA-ND
Chip Resistor - Surface Mount CRCW0805360RJNTA-ND
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805360RJNTA CRCW0805360RJNTA-ND
Product Name RES 360 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers