Vishay Precision Group Chip Resistor - Surface Mount CRCW0805360RFKTA

Description
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805360RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805360RFKTA-ND
Chip Resistor - Surface Mount CRCW0805360RFKTA-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805360RFKTA - CRCW0805360RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805360RFKTA
CRCW0805360RFKTA
CRCW0805360RFKTA CRCW0805360RFKTA
CRCW0805360RFKTA

CRCW0805360RFKTA

Supplier's Site
Resistor, Thick Film, 360 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 09J3567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
09J3567
Resistor, Thick Film, 360 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 09J3567
RESISTOR, THICK FILM, 360 OHM, 125mW, 1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 360 OHM, 125mW, 1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805360RFKTA-ND CRCW0805360RFKTA 09J3567
Product Name Chip Resistor - Surface Mount CRCW0805360RFKTA Resistor, Thick Film, 360 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details