Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 360Kohms 5% CRCW0805360KJNTA

Description
Thick Film Resistors - SMD 1/8watt 360Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 360Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 360Kohms 5% - CRCW0805360KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 360Kohms 5%
CRCW0805360KJNTA
Thick Film Resistors - SMD 1/8watt 360Kohms 5% CRCW0805360KJNTA
Thick Film Resistors - SMD 1/8watt 360Kohms 5%

Thick Film Resistors - SMD 1/8watt 360Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805360KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805360KJNTA-ND
Chip Resistor - Surface Mount CRCW0805360KJNTA-ND
360 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805360KJNTA CRCW0805360KJNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 360Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers