Vishay Intertechnology, Inc. RES 0805 3K60 0.1W 1% 150V 100PPM/C CRCW08053601FRT1

Description
RES 0805 3K60 0.1W 1% 150V 100PPM/C
Request a Quote
Description
RES 0805 3K60 0.1W 1% 150V 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 3K60 0.1W 1% 150V 100PPM/C - CRCW08053601FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 3K60 0.1W 1% 150V 100PPM/C
CRCW08053601FRT1
RES 0805 3K60 0.1W 1% 150V 100PPM/C CRCW08053601FRT1
RES 0805 3K60 0.1W 1% 150V 100PPM/C

RES 0805 3K60 0.1W 1% 150V 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053601FRT1
Product Name RES 0805 3K60 0.1W 1% 150V 100PPM/C
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details