RES 35.7ohm .33W 1% 0805 SMD
35.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 35.7 OHM 1% 1/2W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080535R7FKEAHP | CRCW080535R7FKEAHP-ND | CRCW080535R7FKEAHP |
| Product Name | RES 35.7 OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Resistance Range | 35.7 ohms | 35.7 ohms | 35.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |