Vishay Precision Group Chip Resistor - Surface Mount CRCW080535R7FKEA

Description
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-35.7CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7CDKR-ND
Chip Resistor - Surface Mount 541-35.7CDKR-ND
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7CTR-ND
Chip Resistor - Surface Mount 541-35.7CTR-ND
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7CCT-ND
Chip Resistor - Surface Mount 541-35.7CCT-ND
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080535R7FKEA - CRCW080535R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080535R7FKEA
CRCW080535R7FKEA
CRCW080535R7FKEA CRCW080535R7FKEA
CRCW080535R7FKEA

CRCW080535R7FKEA

Supplier's Site
Thick Film Resistor, 35.7 Ohm, 125Mw, 1%; Resistance Vishay - 53K0178 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 35.7 Ohm, 125Mw, 1%; Resistance Vishay
53K0178
Thick Film Resistor, 35.7 Ohm, 125Mw, 1%; Resistance Vishay 53K0178
THICK FILM RESISTOR, 35.7 OHM, 125mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 35.7 OHM, 125mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4487
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4487
RES, THICK FILM, 35R7, 1%, 0.125W, 0805, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.125W, 0805, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-35.7CDKR-ND CRCW080535R7FKEA 53K0178
Product Name Chip Resistor - Surface Mount CRCW080535R7FKEA Thick Film Resistor, 35.7 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details