Vishay Precision Group Chip Resistor - Surface Mount CRCW080534K8FKEA

Description
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-34.8KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KCTR-ND
Chip Resistor - Surface Mount 541-34.8KCTR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KCCT-ND
Chip Resistor - Surface Mount 541-34.8KCCT-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KCDKR-ND
Chip Resistor - Surface Mount 541-34.8KCDKR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080534K8FKEA - CRCW080534K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080534K8FKEA
CRCW080534K8FKEA
CRCW080534K8FKEA CRCW080534K8FKEA
CRCW080534K8FKEA

CRCW080534K8FKEA

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Vishay - 53K0168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Vishay
53K0168
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Vishay 53K0168
RES, THICK FILM, 34K8, 1%, 0.125W, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.125W, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0169
Res, Thick Film, 34K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0169
RES, THICK FILM, 34K8, 1%, 0.125W, 0805, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.125W, 0805, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-34.8KCTR-ND CRCW080534K8FKEA 53K0168
Product Name Chip Resistor - Surface Mount CRCW080534K8FKEA Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers