Vishay Precision Group RES 34.0K OHM 1/8W 1% 0805 SMD CRCW080534K0FKEA

Description
RES 34.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/8W 1% 0805 SMD - CRCW080534K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/8W 1% 0805 SMD
CRCW080534K0FKEA
RES 34.0K OHM 1/8W 1% 0805 SMD CRCW080534K0FKEA
RES 34.0Kohm 1/8W 1% 0805 SMD

RES 34.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-34.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KCTR-ND
Chip Resistor - Surface Mount 541-34.0KCTR-ND
34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KCDKR-ND
Chip Resistor - Surface Mount 541-34.0KCDKR-ND
34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KCCT-ND
Chip Resistor - Surface Mount 541-34.0KCCT-ND
34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay - 53K0167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay
53K0167
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay 53K0167
RES, THICK FILM, 34K, 1%, 0.125W, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.125W, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4480
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4480
RES, THICK FILM, 34K, 1%, 0.125W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.125W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080534K0FKEA 541-34.0KCTR-ND 53K0167 42K4480
Product Name RES 34.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details