Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805348RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805348RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805348RFKEA
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805348RFKEA
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Chip Resistor - Surface Mount - 541-348CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348CCT-ND
Chip Resistor - Surface Mount 541-348CCT-ND
348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348CDKR-ND
Chip Resistor - Surface Mount 541-348CDKR-ND
348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348CTR-ND
Chip Resistor - Surface Mount 541-348CTR-ND
348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0176
Res, Thick Film, 348R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0176
RES, THICK FILM, 348R, 1%, 0.125W, 0805, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.125W, 0805, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 348R, 1%, 0.125W, 0805; Resistance Vishay - 53K0175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.125W, 0805; Resistance Vishay
53K0175
Res, Thick Film, 348R, 1%, 0.125W, 0805; Resistance Vishay 53K0175
RES, THICK FILM, 348R, 1%, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805348RFKEA 541-348CCT-ND 53K0176 53K0175
Product Name Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 348R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers