Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805348KFKTA

Description
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805348KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805348KFKTA-ND
Chip Resistor - Surface Mount CRCW0805348KFKTA-ND
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805348KFKTA - CRCW0805348KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805348KFKTA
CRCW0805348KFKTA
CRCW0805348KFKTA CRCW0805348KFKTA
CRCW0805348KFKTA

CRCW0805348KFKTA

Supplier's Site
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5083
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5083
RES, THICK FILM, 348K, 1%, 0.125W, 0805, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 348K, 1%, 0.125W, 0805, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805348KFKTA-ND CRCW0805348KFKTA 07J5083
Product Name Chip Resistor - Surface Mount CRCW0805348KFKTA Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers