VISHAY INTERTECHNOLOGY, INC.
CRCW08053481F -- RES, 3.48K OHM, 1%, 1/10W
Vishay Intertechnology, Inc.
RES, 3.48K OHM, 1%, 1/10W
CRCW08053481F
Description
RES, 3.48Kohm, 1%, 1/10W
Request a Quote
Email Supplier
Description
RES, 3.48Kohm, 1%, 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053481F |
|
Product Name
|
RES, 3.48K OHM, 1%, 1/10W |
|
Resistance Range
|
3480 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details