Vishay Intertechnology, Inc. RES SM 33.2R 5% .1W 0805 CRCW080533R2FT

Description
RES SM 33.2R 5% .1W 0805
Request a Quote
Description
RES SM 33.2R 5% .1W 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 33.2R 5% .1W 0805 - CRCW080533R2FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 33.2R 5% .1W 0805
CRCW080533R2FT
RES SM 33.2R 5% .1W 0805 CRCW080533R2FT
RES SM 33.2R 5% .1W 0805

RES SM 33.2R 5% .1W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080533R2FT
Product Name RES SM 33.2R 5% .1W 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details