Vishay Precision Group Surface Mount Resistors CRCW080533R0FKEAHP

Description
Vishay CRCW080533R0FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW080533R0FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123536
Surface Mount Resistors 8123536
Vishay CRCW080533R0FKEAHP

Vishay CRCW080533R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8123536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123536P
Surface Mount Resistors 8123536P
Vishay CRCW080533R0FKEAHP

Vishay CRCW080533R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701966
Surface Mount Resistors 1701966
Vishay CRCW080533R0FKEAHP

Vishay CRCW080533R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1825358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825358
Surface Mount Resistors 1825358
Vishay CRCW080533R0FKEAHP

Vishay CRCW080533R0FKEAHP

Supplier's Site
SMD 33 Ohm 2W Resistor - 52-CRCW080533R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 2W Resistor
52-CRCW080533R0FKEAHP
SMD 33 Ohm 2W Resistor 52-CRCW080533R0FKEAHP
33 Ohm 1% 1/2W 0805 SMD Thick Film Resistor Product overview: CRCW080533R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533R0FKEAH P can be used for catalog matching and distributor lookup.

33 Ohm 1% 1/2W 0805 SMD Thick Film Resistor Product overview: CRCW080533R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 33.0 OHM .33W 1% 0805 SMD - CRCW080533R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM .33W 1% 0805 SMD
CRCW080533R0FKEAHP
RES 33.0 OHM .33W 1% 0805 SMD CRCW080533R0FKEAHP
RES 33.0ohm .33W 1% 0805 SMD

RES 33.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEAHPTR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEAHPCT-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEAHPDKR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0257
Res, 33R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0257
RES, 33R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 33R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4774
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4774
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080533R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080533R0FKEAHP
Chip Resistor - Surface Mount CRCW080533R0FKEAHP
RES SMD 33 OHM 1% 1/2W 0805

RES SMD 33 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 8123536 8123536P 52-CRCW080533R0FKEAHP CRCW080533R0FKEAHP 541-CRCW080533R0FKEAHPTR-ND 12AC0257 41R4774 CRCW080533R0FKEAHP
Product Name Surface Mount Resistors Surface Mount Resistors SMD 33 Ohm 2W Resistor RES 33.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, 33R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Power Rating 0.5000 watts 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers