Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% CRCW080533K2FKTAE3

Description
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% - CRCW080533K2FKTAE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%
CRCW080533K2FKTAE3
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% CRCW080533K2FKTAE3
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%

Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080533K2FKTAE3
Product Name Thick Film Resistors - SMD 1/8watt 33.2Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers