VISHAY INTERTECHNOLOGY, INC.
CRCW080533K0FRT1 -- 33K 0805 1/8W 1%
Vishay Intertechnology, Inc.
33K 0805 1/8W 1%
CRCW080533K0FRT1
Description
33K 0805 1/8W 1%
Request a Quote
Email Supplier
Description
33K 0805 1/8W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080533K0FRT1 |
|
Product Name
|
33K 0805 1/8W 1% |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Aluminium
Resistance Range
8.2 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details