Vishay Precision Group Surface Mount Resistors CRCW0805332KFKEA

Description
Vishay CRCW0805332KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805332KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791276
Surface Mount Resistors 6791276
Vishay CRCW0805332KFKEA

Vishay CRCW0805332KFKEA

Supplier's Site
Surface Mount Resistors - 1694636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694636
Surface Mount Resistors 1694636
Vishay CRCW0805332KFKEA

Vishay CRCW0805332KFKEA

Supplier's Site
Surface Mount Resistors - 1825494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825494
Surface Mount Resistors 1825494
Vishay CRCW0805332KFKEA

Vishay CRCW0805332KFKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805332KFKEA
915900-CRCW0805332KFKEA
Chip Resistor - Surface Mount - CRCW0805332KFKEA 915900-CRCW0805332KFKEA
Manufacturer: Vishay Win Source Part Number: 915900-CRCW0805332KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-332KCDKR, 541-332KCTR, D12/CRCW0805 100 332K 1% ET1 E3, 541-332KCCT

Manufacturer: Vishay
Win Source Part Number: 915900-CRCW0805332KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-332KCDKR, 541-332KCTR, D12/CRCW0805 100 332K 1% ET1 E3, 541-332KCCT

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm - CRCW0805332KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm
CRCW0805332KFKEA
Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm CRCW0805332KFKEA
Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-332KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KCDKR-ND
Chip Resistor - Surface Mount 541-332KCDKR-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KCTR-ND
Chip Resistor - Surface Mount 541-332KCTR-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KCCT-ND
Chip Resistor - Surface Mount 541-332KCCT-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW0805332KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805332KFKEA
Automotive 125mW 150V Resistor 52-CRCW0805332KFKEA
0805 Thick Film Resistor, 332kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805332KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 332kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805332KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Vishay - 53K0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Vishay
53K0165
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Vishay 53K0165
RES, THICK FILM, 332K, 1%, 0.125W, 0805; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.125W, 0805; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 332K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4478
Res, Thick Film, 332K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4478
RES, THICK FILM, 332K, 1%, 0.125W, 0805, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.125W, 0805, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791276 1825494 915900-CRCW0805332KFKEA CRCW0805332KFKEA 541-332KCDKR-ND 52-CRCW0805332KFKEA 53K0165
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW0805332KFKEA Thick Film Resistors - SMD 1/8watt 332Kohms 1% 100ppm Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 332000 ohms 332000 ohms 332000 ohms 332000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers