VISHAY INTERTECHNOLOGY, INC.
CRCW08053322FT -- RES, 33.2K 1%, 0805
Vishay Intertechnology, Inc.
RES, 33.2K 1%, 0805
CRCW08053322FT
Description
RES, 33.2K 1%, 0805
Request a Quote
Email Supplier
Description
RES, 33.2K 1%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053322FT |
|
Product Name
|
RES, 33.2K 1%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2700 ohms
View Details
3 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details