RES 330ohm .33W 1% 0805 SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Product Status: Active
Resistance: 330 Ohms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
0805 330R 1% Thick Film Resistor, 500mW, 150V, AEC-Q200 Product overview: CRCW0805330RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 500mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330RFKEAH
Vishay CRCW0805330RFKEAHP
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805330RFKEAHP | 541-330TTR-ND | 52-CRCW0805330RFKEAHP | 8123524P | 8123524 | 1824213 | 41R4776 | |
| Product Name | RES 330 OHM .33W 1% 0805 SMD | Resistors Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Automotive 500mW 150V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | ||||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick Film (Chip); Thick Film | Thick film | Thick film | Thick Film (Chip) |