Vishay Precision Group RES 330K OHM 1/8W 1% 0805 SMD CRCW0805330KFKTA

Description
RES 330Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 330Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/8W 1% 0805 SMD - CRCW0805330KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W 1% 0805 SMD
CRCW0805330KFKTA
RES 330K OHM 1/8W 1% 0805 SMD CRCW0805330KFKTA
RES 330Kohm 1/8W 1% 0805 SMD

RES 330Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805330KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805330KFKTA-ND
Chip Resistor - Surface Mount CRCW0805330KFKTA-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 09J3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Vishay
09J3566
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Vishay 09J3566
RES, THICK FILM, 330K, 1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 330K, 1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805330KFKTA CRCW0805330KFKTA-ND 09J3566
Product Name RES 330K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details