Vishay Precision Group RES 32.4 OHM 1/8W 1% 0805 SMD CRCW080532R4FKEA

Description
RES 32.4ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W 1% 0805 SMD - CRCW080532R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W 1% 0805 SMD
CRCW080532R4FKEA
RES 32.4 OHM 1/8W 1% 0805 SMD CRCW080532R4FKEA
RES 32.4ohm 1/8W 1% 0805 SMD

RES 32.4ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-32.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4CTR-ND
Chip Resistor - Surface Mount 541-32.4CTR-ND
32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4CCT-ND
Chip Resistor - Surface Mount 541-32.4CCT-ND
32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4CDKR-ND
Chip Resistor - Surface Mount 541-32.4CDKR-ND
32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 32R4, 1%, 0.125W, 0805; Resistance Vishay - 53K0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.125W, 0805; Resistance Vishay
53K0155
Res, Thick Film, 32R4, 1%, 0.125W, 0805; Resistance Vishay 53K0155
RES, THICK FILM, 32R4, 1%, 0.125W, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.125W, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 32R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4470
Res, Thick Film, 32R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4470
RES, THICK FILM, 32R4, 1%, 0.125W, 0805, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.125W, 0805, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080532R4FKEA 541-32.4CTR-ND 53K0155
Product Name RES 32.4 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details