The Vishay Thick Film Chip Resistor, part number 42K4472, features a resistance value of 324 ohms with a tolerance of ±1%. It has a power rating of 0.125W and is packaged in a compact 0805 (2012 metric) size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring durability and reliability. It is also AEC-Q200 qualified, making it suitable for automotive applications. The pure tin solder contacts provide compatibility with both lead-free and lead-containing soldering processes. This product is available on a reel for efficient handling and assembly.
Thick Film Chip ResistorSeries:CRCW;
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 324R, 1%, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES, THICK FILM, 324R, 1%, 0.125W, 0805, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805324RFKEA | 541-324CDKR-ND | 53K0157 | 42K4472 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Vishay | Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 324 ohms | 324 ohms | 324 ohms | 324 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use |