Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805324KFKTA

Description
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805324KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805324KFKTA
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805324KFKTA
Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805324KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805324KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805324KFKTATR-ND
324 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805324KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805324KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805324KFKTACT-ND
RES SMD 324K OHM 1% 1/8W 0805

RES SMD 324K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805324KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805324KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805324KFKTADKR-ND
RES SMD 324K OHM 1% 1/8W 0805

RES SMD 324K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 324K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5062
Res, Thick Film, 324K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5062
RES, THICK FILM, 324K, 1%, 0.125W, 0805, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 324K, 1%, 0.125W, 0805, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805324KFKTA 541-CRCW0805324KFKTATR-ND 07J5062
Product Name Thick Film ResistorSeries:CRCW; Resistance:324kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 324K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details