Vishay Precision Group Chip Resistor - Surface Mount CRCW0805316RFKEA

Description
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-316CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316CTR-ND
Chip Resistor - Surface Mount 541-316CTR-ND
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316CCT-ND
Chip Resistor - Surface Mount 541-316CCT-ND
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316CDKR-ND
Chip Resistor - Surface Mount 541-316CDKR-ND
316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805316RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805316RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805316RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4468
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4468
RES, THICK FILM, 316R, 1%, 0.125W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.125W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 316 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 316 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4634
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 316 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4634
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 316 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 316 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805316RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805316RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805316RFKEA
RES SMD 316 OHM 1% 1/8W 0805

RES SMD 316 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-316CTR-ND CRCW0805316RFKEA 42K4468 27W4634 CRCW0805316RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 316 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details