Vishay Precision Group Chip Resistor - Surface Mount CRCW0805316KFKTA

Description
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805316KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805316KFKTA-ND
Chip Resistor - Surface Mount CRCW0805316KFKTA-ND
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805316KFKTA - CRCW0805316KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805316KFKTA
CRCW0805316KFKTA
CRCW0805316KFKTA CRCW0805316KFKTA
CRCW0805316KFKTA

CRCW0805316KFKTA

Supplier's Site
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay - 92B7022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay
92B7022
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay 92B7022
RES, THICK FILM, 316K, 1%, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 316K, 1%, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 316Kohm, 125Mw, 1%; Resistance Vishay - 07J5056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 316Kohm, 125Mw, 1%; Resistance Vishay
07J5056
Resistor, Thick Film, 316Kohm, 125Mw, 1%; Resistance Vishay 07J5056
RESISTOR, THICK FILM, 316KOHM, 125mW, 1%; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 316KOHM, 125mW, 1%; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805316KFKTA-ND CRCW0805316KFKTA 92B7022
Product Name Chip Resistor - Surface Mount CRCW0805316KFKTA Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details