Vishay Intertechnology, Inc. RES, 316K OHM, 1%, 110W CRCW08053163FRT1

Description
RES, 316Kohm, 1%, 110W
Request a Quote
Description
RES, 316Kohm, 1%, 110W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 316K OHM, 1%, 110W - CRCW08053163FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 316K OHM, 1%, 110W
CRCW08053163FRT1
RES, 316K OHM, 1%, 110W CRCW08053163FRT1
RES, 316Kohm, 1%, 110W

RES, 316Kohm, 1%, 110W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053163FRT1
Product Name RES, 316K OHM, 1%, 110W
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details