Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW080530K1FKEAC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Product Status: Active Resistance: 30.1 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Composition
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Product Status: Active Resistance: 30.1 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Product Status: Active Resistance: 30.1 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Composition

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 30.1 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Composition

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080530K1FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530K1FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW080530K1FKEACDKR-ND
RES 30.1K OHM 1% 1/8W 0805

RES 30.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080530K1FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530K1FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW080530K1FKEACTR-ND
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080530K1FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530K1FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW080530K1FKEACCT-ND
RES 30.1K OHM 1% 1/8W 0805

RES 30.1K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 541-CRCW080530K1FKEACDKR-ND
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers